Delta Electronics E48SH12010NNFH
- 收藏
- 对比
E48SH12010NNFH
641-E48SH12010NNFH
无类别的
--
大陆
立即发货

E48SH12010NNFH datasheet pdf and Unclassified product details from Delta Electronics stock available at utmel
1最小包装量--
E48SH12010NNFH详情
Delta Electronics E48SH12010NNFH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Compliant
Package Description
,
Manufacturer Part Number
E48SH12010NNFH
Manufacturer
Delta Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.74
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
9
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
辐射硬化
无
达到SVHC
unknown
E48SH12010NNFH拓展信息







哦! 它是空的。