Delta Electronics GFB0412SHS-8L68
- 收藏
- 对比
GFB0412SHS-8L68
641-GFB0412SHS-8L68
无类别的
--
大陆
立即发货

GFB0412SHS-8L68 datasheet pdf and Unclassified product details from Delta Electronics stock available at utmel
1最小包装量--
GFB0412SHS-8L68详情
Delta Electronics GFB0412SHS-8L68重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
11.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
112
Min. permitted bending radius, stationary application/permanent installation
56
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GFB0412SHS-8L68拓展信息







哦! 它是空的。