Delta Electronics HS9410T/B
- 收藏
- 对比
HS9410T/B
641-HS9410T/B
集成电路(IC)
--
大陆
立即发货

HS9410T/B datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
1最小包装量--
HS9410T/B详情
Delta Electronics HS9410T/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
28
Manufacturer Part Number
HS9410T/B
Part Life Cycle Code
活跃
Ihs Manufacturer
API TECHNOLOGIES CORP
Package Description
,
Risk Rank
5.13
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
IN-LINE
HTS代码
8542.39.00.01
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
compliant
JESD-30代码
R-CDIP-T28
资历状况
不合格
转换器类型
ADC 子系统
输出位代码
二进制
HS9410T/B拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。