Delta Electronics K48S3R3135-A1
- 收藏
- 对比
K48S3R3135-A1
641-K48S3R3135-A1
集成电路(IC)
--
大陆
立即发货

ROHS COMPLIANT, MODULE-24
1最小包装量--
K48S3R3135-A1详情
Delta Electronics K48S3R3135-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
24
Manufacturer Part Number
K48S3R3135-A1
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Part Package Code
MODULE
Package Description
ROHS COMPLIANT, MODULE-24
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
DUAL
终端形式
PIN/PEG
Reach合规守则
compliant
引脚数量
24
JESD-30代码
R-XDMA-P24
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
K48S3R3135-A1拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。