Delta Electronics M39012/19-0220
- 收藏
- 对比
M39012/19-0220
641-M39012/19-0220
集成电路(IC)
--
大陆
立即发货

Attenuators - Interconnects M39012/19-0220
1最小包装量--
M39012/19-0220详情
Delta Electronics M39012/19-0220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
M39012/19-0220
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
4.67
Contact Finish Mating
GOLD
Manufacturer Series
M39012/19
Mounting Styles
STRAIGHT
Rad Hardened
无
JESD-609代码
e4
连接器类型
射频BNC连接器
附加功能
STANDARD: MIL-PRF-39012, APPLICABLE CABLES: RG 316, RG 174, CAPTIVE CONTACT
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CLAMP
耦合类型
BAYONET
触点表面处理 终端
GOLD
M39012/19-0220拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。