注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥418.70902
10
¥395.008507
100
¥372.649538
500
¥351.556166
1000
¥331.65676
Delta Electronics M39012/20-0102
- 收藏
- 对比
M39012/20-0102
641-M39012/20-0102
集成电路(IC)
--
大陆
立即发货

M39012/20-0102 datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
--最小包装量--
¥
总价: ¥
M39012/20-0102详情
Delta Electronics M39012/20-0102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
M39012/20-0102
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.25
Contact Finish Mating
GOLD
Manufacturer Series
M39012/20
Mounting Styles
RIGHT ANGLE
JESD-609代码
e4
连接器类型
射频BNC连接器
附加功能
STANDARD: MIL-PRF-39012, APPLICABLE CABLES: RG 58, RG 59, RG 62, RG 71, RG 180, CAPTIVE CONTACT
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CLAMP
耦合类型
BAYONET
触点表面处理 终端
GOLD
M39012/20-0102拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics






哦! 它是空的。