Delta Electronics UG-30D/U
- 收藏
- 对比
UG-30D/U
641-UG-30D/U
同轴连接器(射频)
--
大陆
立即发货

UG-30D/U datasheet pdf and Coaxial Connectors (RF) product details from Delta Electronics stock available at utmel
1最小包装量--
UG-30D/U详情
Delta Electronics UG-30D/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
EU RoHS
Compliant
ECCN (US)
EAR99
Body Orientation
Straight
Mating System
Threaded
Product Diameter (mm)
22.22
Mounting
面板安装
零件状态
Unconfirmed
类型
N型适配器
性别
RCP/RCP
触点性别
F/F
极性
Standard
产品长度(mm)
39.11
UG-30D/U拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。