Delta Electronics UG-568/U
- 收藏
- 对比
UG-568/U
641-UG-568/U
同轴连接器(射频)
--
大陆
立即发货

UG-568/U datasheet pdf and Coaxial Connectors (RF) product details from Delta Electronics stock available at utmel
1最小包装量--
UG-568/U详情
Delta Electronics UG-568/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
EU RoHS
Compliant
ECCN (US)
EAR99
Termination Method
焊锡罐
Body Orientation
Straight
Mating System
卡口锁
Mounting
面板安装
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Panel
Rad Hardened
无
零件状态
活跃
终端
焊锡罐
类型
C型
性别
RCP
触点性别
F
极性
Standard
本体镀层
Nickel
产品长度(mm)
29.92
UG-568/U拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。