Delta Groups DTB4896VVT
- 收藏
- 对比
DTB4896VVT
643-DTB4896VVT
控制器 - 过程,温度
--
大陆
立即发货

Delta Products Process Controllers, DTB Series
1最小包装量--
DTB4896VVT详情
Delta Groups DTB4896VVT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/8 DIN
Manufacturer
Delta Products
Manufacturer Part Number
DTB4896VVT
PowerSupply
100-240 VAC
RoHS
无
输出的数量
2
输出类型
电压脉冲
输入类型
Milliamps AC, RTD, Thermocouple
显示类型
LED
DTB4896VVT拓展信息
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups







哦! 它是空的。