Delta Groups DTB9696CRT
- 收藏
- 对比
DTB9696CRT
643-DTB9696CRT
控制器 - 过程,温度
--
大陆
立即发货

Delta Products Process Controllers, DTB Series
1最小包装量--
DTB9696CRT详情
Delta Groups DTB9696CRT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
DTB9696CRT
Manufacturer
Delta Products
RoHS
无
输出的数量
2
输出类型
Analog Current, Relay
输入类型
Milliamps AC, RTD, Thermocouple
显示类型
LED
DTB9696CRT拓展信息
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups
Delta Groups







哦! 它是空的。