Delta Groups EMV-PG02L
- 收藏
- 对比
EMV-PG02L详情
Delta Groups EMV-PG02L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
EMV-PG02L-DLPC
Manufacturer
Delta Products
可调节性
Rotating and swivelling
宽度
240
长度
240
EMV-PG02L拓展信息








哦! 它是空的。