4655详情
Desco 4655重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tariff 301
This item is currently subject to a tariff of 25%
Voltage, Rating
60V
类型
ESD
颜色
White
触头总数
8
线规
22 AWG
大小
XX-Large
产品
Anti-Static Garments
知识产权评级
IP 67
0个相似型号
4655拓展信息
4655详情
Desco 4655重要参数规格及、参数值,及相似型号如下:
Tariff 301
This item is currently subject to a tariff of 25%
Voltage, Rating
60V
类型
ESD
颜色
White
触头总数
8
线规
22 AWG
大小
XX-Large
产品
Anti-Static Garments
知识产权评级
IP 67
4655拓展信息