052-0997详情
Dialight 052-0997重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Part # Aliases
520997 0520997
Lamp Size
T-3 1/4
Package
Box
厂商
Dialight
Product Status
活跃
系列
PCF
包装
Reel
电阻
5.76 Ohms
颜色
Clear
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
镜头颜色
Clear
产品
镜头盖
灯型
Incandescent, Based LED, Neon
特征
-
产品类别
Thin Film Resistors - SMD
052-0997拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。