125-1195-403详情
Dialight 125-1195-403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
125-1195-403
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
DIALIGHT CORP
Risk Rank
2.46
Factory Pack QuantityFactory Pack Quantity
1
Brand
Dialight
Lamp Size
T-3 1/4
RoHS
Details
Package
Box
厂商
Dialight
Product Status
活跃
包装
Bulk
系列
*
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
子类别
Lamps (Non-LED)
Reach合规守则
compliant
光电子器件类型
LED安装硬件
产品类别
灯镜
产品
镜头盖
灯型
Incandescent, Based LED, Neon
产品类别
灯镜
125-1195-403拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。