249-7841-1435-574详情
Dialight 249-7841-1435-574重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Dialight
Brand
Dialight
Lamp Size
T-2
RoHS
N
Lamp Base Type
Bi-Pin
Package
Box
厂商
Dialight
Product Status
活跃
包装
Bulk
系列
*
子类别
Lamps (Non-LED)
工作电源电压
125 V
产品类别
面板安装指示灯
产品
PMI Base and Lens Cap Complete Assembly
灯型
Neon
产品类别
面板安装指示灯
249-7841-1435-574拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。