250-1431-500详情
Dialight 250-1431-500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
厂商
Dialight
Product Status
活跃
For Use With/Related Products
250 Series
Unit Weight
0.126170 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Dialight
Brand
Dialight
Lamp Size
T-2
RoHS
过渡中
Manufacturer Part Number
250-1431-500
Part Life Cycle Code
活跃
Ihs Manufacturer
DIALIGHT CORP
Risk Rank
2.13
系列
-
包装
Bulk
子类别
Lamps (Non-LED)
Reach合规守则
compliant
配件类型
Cap
光电子器件类型
LED安装硬件
产品类别
灯镜
产品
镜头盖
灯型
Incandescent, Neon
产品类别
灯镜
250-1431-500拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。