252-9951-0937-801详情
Dialight 252-9951-0937-801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Lamp Base Type
Wire Terminal
Mounting Hole Size
7/32 in
Lamp Size
T-1
Lens Shape
Round
Mounting Styles
面板安装
Factory Pack QuantityFactory Pack Quantity
1
Package
Box
厂商
Dialight
Product Status
活跃
包装
Bulk
系列
*
产品
白炽灯面板安装指示灯
灯型
Incandescent
252-9951-0937-801拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。