26-1136-300详情
Dialight 26-1136-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Lamp Size
T-3 1/4
产品
镜头盖
灯型
Neon
0个相似型号
26-1136-300拓展信息
047310129301
Dialight
1620937
Dialight
1300933003
Dialight
1251111403
Dialight
MS18237-1YN
Dialight
095-0410-09-303
Dialight
250-7445-14-504
Dialight
080-0901-05-301
Dialight
601-51R
Dialight
515-1104
Dialight








哦! 它是空的。