507-3909-1437-600详情
Dialight 507-3909-1437-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Lens Shape
Cylindrical
Part # Aliases
MS18235-1CN
Manufacturer
Dialight
Brand
Dialight
Lamp Size
T-2
Lamp Base Type
Bi-Pin
RoHS
Details
包装
Bulk
子类别
Lamps (Non-LED)
产品类别
面板安装指示灯
产品
Datalamps
灯型
Incandescent
产品类别
面板安装指示灯
507-3909-1437-600拓展信息
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight
Dialight








哦! 它是空的。