550-3006-806详情
Dialight 550-3006-806重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
KB 14-7 PTD
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
RoHS
Details
类型
Sloped
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
特征
Four flat self-adhesive rubber feet supplied with the painted only.
产品类别
Enclosures, Boxes, & Cases
宽度
7 in
高度
1 in
长度
1.167 ft
550-3006-806拓展信息








哦! 它是空的。