Dialight 6091
- 收藏
- 对比
6091
656-6091
端子条和转台板
--
大陆
立即发货

BANANA JACK, SOLDER, RED, Gender:Jack, Connector Mounting:Panel Mount, Current Rating:-, Voltage Rating:-, Contact Plating:Tin Plated Contacts, Connector Colour:Red, Contact Material:Brass, Contact Termination Type:Solder, Colour:RedRoHS Complian
1最小包装量--
6091详情
Dialight 6091重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
6091
Manufacturer
Keystone Electronics Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Risk Rank
1.5
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
连接器类型
互联装置
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn)
6091拓展信息







哦! 它是空的。