iW1780H-90详情
Dialog iW1780H-90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Circuit integrity
None
Fibre type
Single mode 9/125
Colour outer sheath
Yellow
Outer diameter approx.
7.3
Specification material outer sheath
Other
Category
OS2
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
73
Material outer sheath
Other
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Dialog Semiconductor
Brand
Dialog Semiconductor
RoHS
Details
包装
Reel
应用
Inside/outside
子类别
PMIC - Power Management ICs
产品类别
开关控制器
产品类别
开关控制器
防紫外线
有
iW1780H-90拓展信息
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog
Dialog Semiconductor
Dialog








哦! 它是空的。