Dialog Semiconductor DA6021
- 收藏
- 对比
DA6021
657-DA6021
集成电路(IC)
--
大陆
立即发货

DA6021 datasheet pdf and Integrated Circuits (ICs) product details from Dialog Semiconductor stock available at utmel
1最小包装量--
DA6021详情
Dialog Semiconductor DA6021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
325
Manufacturer Part Number
DA6021
Part Life Cycle Code
活跃
Ihs Manufacturer
DIALOG SEMICONDUCTOR GMBH
Package Description
FCBGA-325
Risk Rank
5.7
Package Body Material
PLASTIC/EPOXY
Package Code
BGA
Package Shape
RECTANGULAR
Package Style
网格排列
端子位置
BOTTOM
终端形式
BALL
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PBGA-B325
通道数量
15
模拟 IC - 其他类型
电源支持电路
可调阈值
YES
DA6021拓展信息
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor







哦! 它是空的。