Dialog Semiconductor DA9063-XXHO1-AT
- 收藏
- 对比
DA9063-XXHO1-AT
657-DA9063-XXHO1-AT
PMIC - 电源管理 - 专用型
--
大陆
立即发货

Power Management Specialized - PMIC Once OTP is finalized, part becomes NCNR. 14.2A System PMIC - Automotive Grade (6 bucks 11 LDO). EA silicon only; CA and DA not supported for new opportunities
1最小包装量--
DA9063-XXHO1-AT详情
Dialog Semiconductor DA9063-XXHO1-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Qualification
AEC-Q100
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
4680
包装
Tray
类型
汽车
DA9063-XXHO1-AT拓展信息
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog







哦! 它是空的。