Dialog Semiconductor DA9073-62V36
- 收藏
- 对比
DA9073-62V36
657-DA9073-62V36
PMIC - 电源管理 - 专用型
WLCSP-42
大陆
立即发货

Power Management Specialized - PMIC I2C configurable Wearable PMIC with Linear Charger, nA Iq Buck, ultra-low Iq LDOs, 12V boost.
1最小包装量--
DA9073-62V36详情
Dialog Semiconductor DA9073-62V36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
WLCSP-42
RoHS
Details
Mounting Styles
SMD/SMT
Maximum Output Voltage
18 V
Factory Pack QuantityFactory Pack Quantity
2000
包装
Waffle
类型
Voltage Regulator, Multiple Outputs
产品
Power Management Specialized
输出电压范围
4.5 V to 18 V
DA9073-62V36拓展信息
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor
Dialog Semiconductor







哦! 它是空的。