CC-WMX-J98C-N详情
Digi CC-WMX-J98C-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Minimum Operating Temperature
- 20 C
Maximum Operating Temperature
+ 70 C
Memory Types
DDR3
On-Board Storage Size
4 GB
On-Board Storage Type
Flash
Factory Pack QuantityFactory Pack Quantity
50
Package
Tray
Base Product Number
CC-WMX
厂商
Digi
Product Status
活跃
系列
*
频率
1.2 GHz
内存大小
2 GB
CC-WMX-J98C-N拓展信息
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi








哦! 它是空的。