WR21-L41B-DE1-SW详情
Digi WR21-L41B-DE1-SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NF80E-11
Approvals
CCC, CE, GOST, UL
Manufacturer
ABB
Mounting
DIN Rail, Screw
终端
Screw
极数
8
线圈电压
20-60 VDC, 24-60 VAC
触点配置
8NO
0个相似型号
WR21-L41B-DE1-SW拓展信息








哦! 它是空的。