WR41-E1F1-DA1-SU详情
Digi WR41-E1F1-DA1-SU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-40 - 125
Rated current In
16
Material housing
Plastic
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
Connectable conductor cross section solid-core
1.5 - 1.5
深度
53
宽度
30.5
高度
30.5
WR41-E1F1-DA1-SU拓展信息








哦! 它是空的。