WR41-L400-DA1-XD详情
Digi WR41-L400-DA1-XD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
Screw connection
Ambient temperature
25 - 85
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
HB
Overvoltage category
III
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material contact
Brass
Locking mechanism
Other
Material of contact surface
Bronze
Material housing
Plastic
Rated current In
10
深度
34.2
宽度
27.5
高度
41
WR41-L400-DA1-XD拓展信息








哦! 它是空的。