XK3-C-G4-UT-W详情
Digi XK3-C-G4-UT-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
Digi XBee 3 Global LTE Cat 4
Interface Type
SPI, UART, USB
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 80 C
Dimensions
30.48 mm x 43.18 mm
Factory Pack Quantity
1
Tradename
XBee
系列
XBee 3
产品
开发套件
XK3-C-G4-UT-W拓展信息
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi
Digi









哦! 它是空的。