410-194P详情
Digilent 410-194P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Width
12.88
CSA
Type 1, 2, 3, 4, 4X, 12 and 13
Mounting
Flange
RoHS
Compliant
操作温度
-35C to 130C
结构
Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
频率
2.4 GHz
评估套件
有
宽度
13.98
高度
9.81
长度
15.98
410-194P拓展信息
Digilent, Inc.
Digilent, Inc.
Digilent, Inc.
Digilent, Inc.
Digilent
Digilent
Digilent
Digilent, Inc.
Digilent
Digilent, Inc.








哦! 它是空的。