OF120-2120详情
DIGITAL OF120-2120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Voltage Rating (DC)
1.5 kV
Voltage Rating (AC)
1.5 kV
RoHS
Compliant
Insulation Materials
Silicone
颜色
Green
额定电流
12 A
导线/电缆规格
20 AWG
0个相似型号
OF120-2120拓展信息
OF120-2120详情
DIGITAL OF120-2120重要参数规格及、参数值,及相似型号如下:
导体材料
Copper
Voltage Rating (DC)
1.5 kV
Voltage Rating (AC)
1.5 kV
RoHS
Compliant
Insulation Materials
Silicone
颜色
Green
额定电流
12 A
导线/电缆规格
20 AWG
OF120-2120拓展信息