Digital View 426523700-3
- 收藏
- 对比
426523700-3
666-426523700-3
电缆组件
--
大陆
立即发货

426523700-3 datasheet pdf and Cable Assemblies product details from Digital View stock available at utmel
1最小包装量--
426523700-3详情
Digital View 426523700-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Unit Weight
1.378204 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
数字显示
Brand
数字显示
类型
LVDS Panel Cable
子类别
电缆组件
电缆长度
460 mm
产品类别
AV电缆
产品
视频电缆
产品类别
Audio Cables / Video Cables / RCA Cables
长度
460 mm
426523700-3拓展信息
Digital View
Digital View
Digital View
Digital View
Digital View
Digital View
Digital View Group
Digital View Group
Digital View Group
Digital View Group







哦! 它是空的。