Digital View Inc. 420680840-3
- 收藏
- 对比
420680840-3详情
Digital View Inc. 420680840-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装
Bulk
已出版
2007
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电介质
X7R
配件类型
Cable
RoHS状态
ROHS3 Compliant
无铅
无铅
420680840-3拓展信息
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group
Digital View Group









哦! 它是空的。