1N4762A-T详情
Diodes 1N4762A-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
铝合金
Shell Sizes
22
MIL Type
MIL-DTL-26482
Voltage, Rating
1.5 kV, 2.3 kV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
AFD
定位的数量
21 Position
子类别
Circular Connectors
额定电流
7.5 A
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
1N4762A-T拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。