AP1346-SL详情
Diodes AP1346-SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
,
Rohs Code
有
Manufacturer Part Number
AP1346-SL
Manufacturer
Diodes Incorporated
Part Life Cycle Code
活跃
Ihs Manufacturer
DIODES INC
Risk Rank
5.66
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
Reach合规守则
compliant
AP1346-SL拓展信息








哦! 它是空的。