AP2017R-ADJTRG1详情
Diodes AP2017R-ADJTRG1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
Composite
插入材料
Hard Dielectric
Contact Sizes
6#22D
Service Rating
M
Insert Arrangement
A35
Contact Materials
Copper Alloy
Risk Rank
5.84
Ihs Manufacturer
DIODES INC
Part Life Cycle Code
Obsolete
Manufacturer
Diodes Incorporated
Manufacturer Part Number
AP2017R-ADJTRG1
Package Description
,
屏蔽/屏蔽
有
Reach合规守则
compliant
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
AP2017R-ADJTRG1拓展信息








哦! 它是空的。