AP3P080N详情
Diodes AP3P080N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
AP3P080N
Manufacturer
Advanced Power Electronics Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED POWER ELECTRONICS CORP
Risk Rank
5.75
类型
Blind Threaded Inserts - MaxTite®
峰值回流焊温度(摄氏度)
未说明
达到SVHC
compliant
AP3P080N拓展信息








哦! 它是空的。