AP431AYA详情
Diodes AP431AYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Body Orientation
Straight
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
18-9
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Wall
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/5)Signal
Package Description
,
Rohs Code
无
Manufacturer Part Number
AP431AYA
Manufacturer
Anachip Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
ANACHIP CORP
Risk Rank
5.57
类型
Circular
性别
RCP
Reach合规守则
unknown
接头数量
7(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
有
AP431AYA拓展信息








哦! 它是空的。