BZX55C20详情
Diodes BZX55C20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LCP2B100F1
Approvals
cURus
Manufacturer
Macromatic
RoHS
无
输出量
10 A @ 240 VAC, 7 A @ 28 VDC, 1/4 hp @ 120 VAC (N.O.)
功能
Single Probe Pump Down
输出配置
单刀双掷
输出电流
10 A
控制电压
120 VAC
BZX55C20拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。