BZX55C7V5详情
Diodes BZX55C7V5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
包装/外壳
-
供应商器件包装
-
Package
Bulk
Base Product Number
GPP60
厂商
Vishay General Semiconductor - Diodes Division
Product Status
Obsolete
系列
Automotive, AEC-Q101
速度
-
工作温度 - 结点
-
平均整流电流(Io)
-
电容@Vr, F
-
BZX55C7V5拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。