CM8770DI详情
Diodes CM8770DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Protective contact (type F)
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with screw
Nominal voltage
230
Nominal current
16
Surface protection
Untreated
频率
45 - 60
0个相似型号
CM8770DI拓展信息








哦! 它是空的。