Dissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:90; Operating Temperature Range:-55°C to 150°C; Transistor Case Style:DFN; No. of Pins:3; SVHC:No SVHC (18-Jun-2012)
起订量
1最小包装量--
添加到询价列表
DSS3515MDiodesDissipation Pd:250mW; DC Collector Current:-500mA; DC Current Gain hFE:90; Operating Temperature Range:-55°C to 150°C; Transistor Case Style:DFN; No. of Pins:3; SVHC:No SVHC (18-Jun-2012)