ES3D详情
Diodes ES3D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
包装数量
10
Manufacturer Part Number
76-IST16-04
Approvals
cUL
Wire Size
16-14 AWG
Manufacturer
NTE Electronics
Insulation Materials
Vinyl
颜色
Blue
端子类型
Spade/Fork
剥线长度
0.4
线缆规格(AWG)
16 AWG, 15 AWG, 14 AWG
螺柱尺寸
#4
绝缘的
Insulated
ES3D拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。