F95000006详情
Diodes F95000006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB 安装
Manufacturer Part Number
38.1311
Approvals
UR
Manufacturer
Altech
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
Obsolete
系列
-
组成
Polyamide
颜色
Orange
层数
1
极数
11
温度范围
-22 to 221 Degrees F
连接类型
弹簧夹子
F95000006拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。