GB120-01021详情
Diodes GB120-01021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Screen over stranding element
None
Outer diameter approx.
9.7
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
97
Nominal voltage U
600
GB120-01021拓展信息








哦! 它是空的。