GN6120-100BG868-AAP-ES-详情
Diodes GN6120-100BG868-AAP-ES-重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
22.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
228
Min. permitted bending radius, stationary application/permanent installation
114
Nominal voltage U
0
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GN6120-100BG868-AAP-ES-拓展信息








哦! 它是空的。