JC35122001详情
Diodes JC35122001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
RoHS
Compliant
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
活跃
包装
Tape & Reel (TR)
系列
*
最高工作温度
70 °C
最小工作温度
0 °C
访问时间
5 ns
JC35122001拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。