JC3526004P详情
Diodes JC3526004P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Head Type
Torx
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
Obsolete
系列
-
类型
Driver Bit Set
大小
T15, T15
总长度
25 mm
碎片的数量
2
JC3526004P拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。