JC3532401P详情
Diodes JC3532401P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminated
无
Package
Tape & Reel (TR)
厂商
Diodes Incorporated
Product Status
Obsolete
系列
800F
定位的数量
3
执行器类型
Standard Handle
投掷角度
60°
知识产权评级
IP66
JC3532401P拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated








哦! 它是空的。